Amphenol Industrial Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial ACC06E16-12R(025)

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial - 46M3791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial
46M3791
Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial 46M3791
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 1, Socket Rohs Compliant Amphenol Industrial - 31K9613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 1, Socket Rohs Compliant Amphenol Industrial
31K9613
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 1, Socket Rohs Compliant Amphenol Industrial 31K9613
Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 1, Socket RoHS Compliant: No

Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 1, Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3791 31K9613
Product Name Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 1, Socket Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers