CONNECTOR
AC 1C 1#4 RADSOK PLUG
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACC06E16-12R-003 | Amphenol ACC06E16-12R-003 | 96J0736 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug, Size 16, 1 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |