Amphenol Industrial Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial ACC06E16-11S-A24

Description
AC 2C 2#12 SKT PLUG
Request a Quote Datasheet
Description
AC 2C 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 2C 2#12 SKT PLUG

AC 2C 2#12 SKT PLUG

Buy Now
 - Amphenol ACC06E16-11S-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#12 SKT PLUG

AC 2C 2#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial - 96J0735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial
96J0735
Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial 96J0735
CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E16-11S-A24 Amphenol ACC06E16-11S-A24 96J0735
Product Name Circular Connector Plug, Size 16, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details