Amphenol Industrial Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial ACC06E16-10SX

Description
AC 3C 3#12 SKT PLUG
Request a Quote Datasheet
Description
AC 3C 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E16-10SX - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial - 96J0734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
96J0734
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial 96J0734
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E16-10SX ACC06E16-10SX 96J0734
Product Name Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details