Amphenol Industrial Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial ACC06E16-10S

Description
AC 3C 3#12 SKT PLUG
Request a Quote
Description
AC 3C 3#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
 - Amphenol ACC06E16-10S - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial - 96J0733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
96J0733
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial 96J0733
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E16-10S Amphenol ACC06E16-10S 96J0733
Product Name Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers