Amphenol Industrial Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial ACC06E14S-2S

Description
AC 4C 4#16S SKT PLUG
Request a Quote Datasheet
Description
AC 4C 4#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 4C 4#16S SKT PLUG

AC 4C 4#16S SKT PLUG

Buy Now
 - Amphenol ACC06E14S-2S - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S SKT PLUG

AC 4C 4#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J0730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J0730
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J0730
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E14S-2S Amphenol ACC06E14S-2S 96J0730
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECP.1S.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
4 suppliers