Amphenol Industrial Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial ACC06E14S-2P-003

Description
AC 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
AC 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E14S-2P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S PIN PLUG

AC 4C 4#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J0729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J0729
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J0729
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14S-2RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14S-2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E14S-2P-003 96J0729
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details