Amphenol Corporation ACC06CF36-3P-003-B30

Description
AC 6C 3#12, 3#0 PIN PLUG
Request a Quote
Description
AC 6C 3#12, 3#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06CF36-3P-003-B30 - PEI-Genesis
Philadelphia, PA, United States
AC 6C 3#12, 3#0 PIN PLUG

AC 6C 3#12, 3#0 PIN PLUG

Buy Now

Technical Specifications

  PEI-Genesis
Product Category Electrical Connectors
Product Number Amphenol ACC06CF36-3P-003-B30
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details