Amphenol Corporation
ACC06CF24-2PW-025-B30
Description
AC 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Description
AC 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACC06CF24-2PW-025-B30 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details