Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC06AF32-17R-003

Description
AC 4C 4#4 SKT PLUG RADSOK
Request a Quote Datasheet
Description
AC 4C 4#4 SKT PLUG RADSOK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF32-17R-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#4 SKT PLUG RADSOK

AC 4C 4#4 SKT PLUG RADSOK

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC06AF32-17R-003
MIL Spec Connector - MIL-DTL 5015, I ACC06AF32-17R-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 96J0698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
96J0698
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 96J0698
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF32-17R-003 ACC06AF32-17R-003 96J0698
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details