Amphenol Industrial Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial ACC06AF32-17P-003

Description
AC 4C 4#4 PIN PLUG
Request a Quote Datasheet
Description
AC 4C 4#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF32-17P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#4 PIN PLUG

AC 4C 4#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 96J0697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
96J0697
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 96J0697
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-17RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-17RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF32-17P-003 96J0697
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data