Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial ACC06AF28-51PB

Description
ACB 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
ACB 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF28-51PB - PEI-Genesis
Philadelphia, PA, United States
ACB 12C 12#12 PIN PLUG

ACB 12C 12#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J0696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J0696
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J0696
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF28-51PB 96J0696
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers