Amphenol Industrial Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial ACC06AF28-11SB

Description
ACB22C 4#12 18#15 SKT PLUG
Request a Quote Datasheet
Description
ACB22C 4#12 18#15 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF28-11SB - PEI-Genesis
Philadelphia, PA, United States
ACB22C 4#12 18#15 SKT PLUG

ACB22C 4#12 18#15 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J0691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J0691
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J0691
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF28-11SB 96J0691
Product Name Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details