Amphenol Industrial Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial ACC06AF28-10P-003

Description
ER 7C 2#4 2#8 3#12 PIN PLUG
Request a Quote Datasheet
Description
ER 7C 2#4 2#8 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06AF28-10P-003 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 2#4 2#8 3#12 PIN PLUG

ER 7C 2#4 2#8 3#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial - 96J0689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
96J0689
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial 96J0689
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:28-10RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:28-10RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06AF28-10P-003 96J0689
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details