Amphenol Industrial Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial ACC06AF18-12S-025

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 94H7550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
94H7550
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 94H7550
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94H7550
Product Name Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details