Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC06AF14S-7S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC06AF14S-7S
MIL Spec Connector - MIL-DTL 5015, I ACC06AF14S-7S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC06AF14S-7S - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#16S SKT PLUG

AC 3C 3#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 87H6613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
87H6613
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 87H6613
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06AF14S-7S Amphenol ACC06AF14S-7S 87H6613
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details