Amphenol Industrial Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial ACC06AF10SL-4S

Description
AC 2C 2#16S SKT PLUG
Request a Quote
Description
AC 2C 2#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 2C 2#16S SKT PLUG

AC 2C 2#16S SKT PLUG

Buy Now
 - Amphenol ACC06AF10SL-4S - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#16S SKT PLUG

AC 2C 2#16S SKT PLUG

Buy Now
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J0688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J0688
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J0688
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06AF10SL-4S Amphenol ACC06AF10SL-4S 96J0688
Product Name Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details