Amphenol Industrial Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial ACC06A36-4R-003

Description
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial - 96J0724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial
96J0724
Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial 96J0724
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0724
Product Name Circular Connector Plug, Size 36, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRE.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 221Y26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details