Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC06A32-5R-003

Description
AC 2C 2#0 SKT PLUG
Request a Quote Datasheet
Description
AC 2C 2#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A32-5R-003 - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#0 SKT PLUG

AC 2C 2#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC06A32-5R-003
MIL Spec Connector - MIL-DTL 5015, I ACC06A32-5R-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial - 96J0722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
96J0722
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial 96J0722
CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A32-5R-003 ACC06A32-5R-003 96J0722
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers