Amphenol Industrial Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial ACC06A32-22P

Description
AC 54C 54#16 PIN PLUG
Request a Quote Datasheet
Description
AC 54C 54#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A32-22P - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 PIN PLUG

AC 54C 54#16 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J0718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J0718
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J0718
CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A32-22P 96J0718
Product Name Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data