CONNECTOR
AC 5C 3#12 2#0 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:32-1 RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACC06A32-1P-003 | Amphenol ACC06A32-1P-003 | 96J0716 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |