Amphenol Industrial Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial ACC06A28-10R-003

Description
AC 7C 3#12 2#8 2#4 RADSOK PLUG
Request a Quote Datasheet
Description
AC 7C 3#12 2#8 2#4 RADSOK PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A28-10R-003 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 3#12 2#8 2#4 RADSOK PLUG

AC 7C 3#12 2#8 2#4 RADSOK PLUG

Buy Now
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial - 96J0714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
96J0714
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial 96J0714
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A28-10R-003 96J0714
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details