Amphenol Industrial Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial ACC06A24-67S-003

Description
AC 19C 19#12 SKT PLUG
Request a Quote Datasheet
Description
AC 19C 19#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A24-67S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 19C 19#12 SKT PLUG

AC 19C 19#12 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J0711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J0711
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J0711
CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A24-67S-003 96J0711
Product Name Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details