Amphenol Industrial Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial ACC06A24-21PB-003

Description
ACB 10C 1#8, 9#16 PIN PLUG
Request a Quote Datasheet
Description
ACB 10C 1#8, 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A24-21PB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 10C 1#8, 9#16 PIN PLUG

ACB 10C 1#8, 9#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial - 96J0710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
96J0710
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial 96J0710
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A24-21PB-003 96J0710
Product Name Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details