Amphenol Industrial Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial ACC06A24-11SB-003

Description
ACB 9C 3#8 6#16 SKT PLUG
Request a Quote Datasheet
Description
ACB 9C 3#8 6#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A24-11SB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 9C 3#8 6#16 SKT PLUG

ACB 9C 3#8 6#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial - 96J0709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
96J0709
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 96J0709
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A24-11SB-003 96J0709
Product Name Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details