Amphenol Industrial Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial ACC06A20-27SA24

Description
AC 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
AC 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A20-27SA24 - PEI-Genesis
Philadelphia, PA, United States
AC 14C 14#16 SKT PLUG

AC 14C 14#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
AC 14C 14#16 SKT PLUG

AC 14C 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J0705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J0705
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J0705
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A20-27SA24 ACC06A20-27SA24 96J0705
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details