Amphenol Industrial Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial ACC06A20-19R-025

Description
AC 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
AC 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06A20-19R-025 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#8 SKT PLUG

AC 3C 3#8 SKT PLUG

Buy Now
AC 3C 3#8 SKT PLUG

AC 3C 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial - 96J0704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
96J0704
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 96J0704
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06A20-19R-025 ACC06A20-19R-025 96J0704
Product Name Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details