Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial ACC05E24-28P-003

Description
AC 24C 24#16 PIN PLUG
Request a Quote
Description
AC 24C 24#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 24, 24 Position, Cable from Amphenol Industrial features a straight plug design with 24 crimp pin contacts. It utilizes a threaded coupling style for secure connections. The connector is constructed to meet the demands of various industrial applications, ensuring durability and reliability. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for projects requiring robust and dependable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 24, 24 Position, Cable from Amphenol Industrial features a straight plug design with 24 crimp pin contacts. It utilizes a threaded coupling style for secure connections. The connector is constructed to meet the demands of various industrial applications, ensuring durability and reliability. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for projects requiring robust and dependable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC05E24-28P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 24C 24#16 PIN PLUG

AC 24C 24#16 PIN PLUG

Buy Now
AC 24C 24#16 PIN PLUG

AC 24C 24#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J0686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J0686
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J0686
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC05E24-28P-003 ACC05E24-28P-003 96J0686
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details