AC 4C 4#12 SKT PLUG
AC 4C 4#12 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACC05E20-4S-003 | Amphenol ACC05E20-4S-003 | 96J0685 |
| Product Name | Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |