AMPHENOL INDUSTRIAL
ACC05E14S-7S(025) -- CONNECTORS CIRCLR,INDUSTRIAL,METAL,ASSEMBLD/KITTED
Amphenol Industrial
Connectors Circlr,Industrial,Metal,Assembld/Kitted
ACC05E14S-7S(025)
Description
Crimp Plug, Blk Zn
-
Heilind Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Crimp Plug, Blk Zn
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ACC05E14S-7S(025) |
08AJ3310 |
|
Product Name
|
Connectors Circlr,Industrial,Metal,Assembld/Kitted |
Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details