Amphenol Corporation
ACC04E32-31PW-003
Description
AC 31C 31#16 PIN RECP
Request a Quote
Email Supplier
Description
AC 31C 31#16 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACC04E32-31PW-003 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details