Amphenol Industrial Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial ACC02E36-6SB-009

Description
ACC CONNECTOR
Request a Quote Datasheet
Description
ACC CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E36-6SB-009 - PEI-Genesis
Philadelphia, PA, United States
ACC CONNECTOR

ACC CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial - 96J0663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial
96J0663
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial 96J0663
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E36-6SB-009 96J0663
Product Name Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7906E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details