Amphenol Corporation
ACC02E36-14S-003-LC
Description
AC 16C MIXED SKT RECP
Request a Quote
Email Supplier
Description
AC 16C MIXED SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACC02E36-14S-003-LC |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers