Amphenol Industrial Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial ACC02E32-7SB-003

Description
ACB 35C 7#12 28#16 SKT RECP
Request a Quote Datasheet
Description
ACB 35C 7#12 28#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E32-7SB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 35C 7#12 28#16 SKT RECP

ACB 35C 7#12 28#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial - 96J0659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial
96J0659
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial 96J0659
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E32-7SB-003 96J0659
Product Name Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers