Amphenol Industrial Circular Connector, Receptacle, Size 32, 23 Position, Box; Product Range Amphenol Industrial ACC02E32-13P-A24

Description
AC 23C 18#16 5#12 PIN RECP BOX
Request a Quote Datasheet
Description
AC 23C 18#16 5#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E32-13P-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 23C 18#16 5#12 PIN RECP BOX

AC 23C 18#16 5#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 23 Position, Box; Product Range Amphenol Industrial - 96J0656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 23 Position, Box; Product Range Amphenol Industrial
96J0656
Circular Connector, Receptacle, Size 32, 23 Position, Box; Product Range Amphenol Industrial 96J0656
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E32-13P-A24 96J0656
Product Name Circular Connector, Receptacle, Size 32, 23 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data