Amphenol Industrial Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial ACC02E28-22P-003

Description
AC 6C 3#16 3#4 PIN RECP BOX
Request a Quote Datasheet
Description
AC 6C 3#16 3#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E28-22P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 6C 3#16 3#4 PIN RECP BOX

AC 6C 3#16 3#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial - 96J0651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial
96J0651
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial 96J0651
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E28-22P-003 96J0651
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers