Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E28-16P

Description
AC 20C 20#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 20C 20#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E28-16P - PEI-Genesis
Philadelphia, PA, United States
AC 20C 20#16 PIN RECP BOX

AC 20C 20#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E28-16P
MIL Spec Connector - MIL-DTL 5015, I ACC02E28-16P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial - 96J0647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
96J0647
Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial 96J0647
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 20 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E28-16P ACC02E28-16P 96J0647
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 20 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data