Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E28-12P-003

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E28-12P-003
MIL Spec Connector - MIL-DTL 5015, I ACC02E28-12P-003
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC02E28-12P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 26C 26#16 PIN RECP BOX

AC 26C 26#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial - 23J5562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
23J5562
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial 23J5562
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E28-12P-003 Amphenol ACC02E28-12P-003 23J5562
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details