Amphenol Industrial Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial ACC02E28-10R-003

Description
AC 7C 3#12 2#8 2#4 RADSOK RECP
Request a Quote Datasheet
Description
AC 7C 3#12 2#8 2#4 RADSOK RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E28-10R-003 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 3#12 2#8 2#4 RADSOK RECP

AC 7C 3#12 2#8 2#4 RADSOK RECP

Buy Now
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial - 96J0644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial
96J0644
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial 96J0644
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E28-10R-003 96J0644
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1131 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details