Amphenol Industrial Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial ACC02E28-10P

Description
AC 7C 2#4 2#8 3#12 PIN RECP BO
Request a Quote Datasheet
Description
AC 7C 2#4 2#8 3#12 PIN RECP BO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E28-10P - PEI-Genesis
Philadelphia, PA, United States
AC 7C 2#4 2#8 3#12 PIN RECP BO

AC 7C 2#4 2#8 3#12 PIN RECP BO

Buy Now
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial - 96J0643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial
96J0643
Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial 96J0643
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E28-10P 96J0643
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details