Amphenol Industrial Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial ACC02E24-79S-003

Description
AC 5C 5#8 SKT RECP BOX
Request a Quote Datasheet
Description
AC 5C 5#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E24-79S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 5C 5#8 SKT RECP BOX

AC 5C 5#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial - 96J0642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial
96J0642
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial 96J0642
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E24-79S-003 96J0642
Product Name Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data