Amphenol Industrial Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial ACC02E22-2S

Description
AC 3C 3#8 SKT RECP BOX
Request a Quote Datasheet
Description
AC 3C 3#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E22-2S - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#8 SKT RECP BOX

AC 3C 3#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial - 96J0637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
96J0637
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial 96J0637
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E22-2S 96J0637
Product Name Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details