Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E22-22R-003

Description
AC 4C 4#8 RADSOK RECP BOX
Request a Quote Datasheet
Description
AC 4C 4#8 RADSOK RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E22-22R-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#8 RADSOK RECP BOX

AC 4C 4#8 RADSOK RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E22-22R-003
MIL Spec Connector - MIL-DTL 5015, I ACC02E22-22R-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial - 96J0640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial
96J0640
Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial 96J0640
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E22-22R-003 ACC02E22-22R-003 96J0640
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details