Amphenol Industrial Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial ACC02E20-7S

Description
AC 8C 8#16 SKT RECP BOX
Request a Quote Datasheet
Description
AC 8C 8#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E20-7S - PEI-Genesis
Philadelphia, PA, United States
AC 8C 8#16 SKT RECP BOX

AC 8C 8#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial - 96J0633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
96J0633
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial 96J0633
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E20-7S 96J0633
Product Name Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details