Amphenol Industrial Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial ACC02E20-29P

Description
AC 17C 17#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 17C 17#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E20-29P - PEI-Genesis
Philadelphia, PA, United States
AC 17C 17#16 PIN RECP BOX

AC 17C 17#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial - 96J0630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial
96J0630
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial 96J0630
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E20-29P 96J0630
Product Name Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details