Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E20-19SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E20-19SW
MIL Spec Connector - MIL-DTL 5015, I ACC02E20-19SW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC02E20-19SW - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#8 SKT RECP BOX

AC 3C 3#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial - 96J0629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
96J0629
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial 96J0629
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E20-19SW Amphenol ACC02E20-19SW 96J0629
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products