Amphenol Industrial Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial ACC02E20-19P(025)

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial - 46M3781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
46M3781
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial 46M3781
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin - 70039796 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin
70039796
connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin 70039796
connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin

connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3781 70039796
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial connector,metal circ,cl e,box recept,size 20,3 #8 crimp pin cont,black zinc fin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details