Amphenol Industrial Circular Connector, Receptacle, Size 18, 7 Position, Box; Product Range Amphenol Industrial ACC02E18-9SB-025

Description
ACB 7C 2#12 5#16 SKT RECP
Request a Quote Datasheet
Description
ACB 7C 2#12 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E18-9SB-025 - PEI-Genesis
Philadelphia, PA, United States
ACB 7C 2#12 5#16 SKT RECP

ACB 7C 2#12 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 7 Position, Box; Product Range Amphenol Industrial - 96J0624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 7 Position, Box; Product Range Amphenol Industrial
96J0624
Circular Connector, Receptacle, Size 18, 7 Position, Box; Product Range Amphenol Industrial 96J0624
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E18-9SB-025 96J0624
Product Name Circular Connector, Receptacle, Size 18, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products