Amphenol Industrial Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial ACC02E18-4S-003

Description
AC 4C 4#16 SKT RECP BOX
Request a Quote Datasheet
Description
AC 4C 4#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02E18-4S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 SKT RECP BOX

AC 4C 4#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial - 96J0623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
96J0623
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial 96J0623
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02E18-4S-003 96J0623
Product Name Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details