Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02E18-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02E18-4P
MIL Spec Connector - MIL-DTL 5015, I ACC02E18-4P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC02E18-4P - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 PIN RECP BOX

AC 4C 4#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial - 96J0622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
96J0622
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial 96J0622
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E18-4P Amphenol ACC02E18-4P 96J0622
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products